Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim M600B-B

Description
BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 5 1/2 INCH DIA X 9 1/2 INCH H SIZE SPECULAR BLACK ALZAK[R] BAFFLE FINISH INDY[T] M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 50/70/100 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M600B MODEL
Datasheet
Description
BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 5 1/2 INCH DIA X 9 1/2 INCH H SIZE SPECULAR BLACK ALZAK[R] BAFFLE FINISH INDY[T] M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 50/70/100 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M600B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - M600B-B - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
M600B-B
Incandescent/Fluorescent/Hid Recessed Trim M600B-B
BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 5 1/2 INCH DIA X 9 1/2 INCH H SIZE SPECULAR BLACK ALZAK[R] BAFFLE FINISH INDY[T] M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 50/70/100 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M600B MODEL
  • BAFFLE TYPE
  • MULTI GROOVE ALUMINUM BAFFLE MATERIAL
  • 5 1/2 INCH DIA X 9 1/2 INCH H SIZE
  • SPECULAR BLACK ALZAK[R] BAFFLE FINISH
  • INDY[T] M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ED17 50/70/100 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • M600B MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number M600B-B
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details