BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
5 1/2 INCH DIA X 9 1/2 INCH H SIZE
SPECULAR BLACK ALZAK[R] BAFFLE FINISH
INDY[T] M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED17 50/70/100 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH HOLE FOR QUARTZ RESTRIKE
M600B MODEL
Juno Lighting Group
Done
Datasheet
Description
BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
5 1/2 INCH DIA X 9 1/2 INCH H SIZE
SPECULAR BLACK ALZAK[R] BAFFLE FINISH
INDY[T] M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED17 50/70/100 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH HOLE FOR QUARTZ RESTRIKE
M600B MODEL
Incandescent/Fluorescent/Hid Recessed Trim
M600B-B-Q
Incandescent/Fluorescent/Hid Recessed Trim
M600B-B-Q
BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
5 1/2 INCH DIA X 9 1/2 INCH H SIZE
SPECULAR BLACK ALZAK[R] BAFFLE FINISH
INDY[T] M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED17 50/70/100 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH HOLE FOR QUARTZ RESTRIKE
M600B MODEL
BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
5 1/2 INCH DIA X 9 1/2 INCH H SIZE
SPECULAR BLACK ALZAK[R] BAFFLE FINISH
INDY[T] M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED17 50/70/100 W CERAMIC METAL HALIDE HID LAMP TYPE