RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
10 5/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 7/8 INCH CEILING OPENING SIZE
OPEN REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
M6 MODEL
Juno Lighting Group
Done
Datasheet
Description
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
10 5/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 7/8 INCH CEILING OPENING SIZE
OPEN REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
M6 MODEL
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
10 5/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 7/8 INCH CEILING OPENING SIZE
OPEN REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
M6 MODEL
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
10 5/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE