LOWER CONE WITH PRISMATIC GLASS LENS TYPE
REGRESSED ALUMINUM CONE MATERIAL
11 1/4 INCH DIA X 10 1/4 INCH H SIZE
LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH
INDY[T] M12 SERIES HORIZONTAL CERAMIC METAL HALIDE LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
12 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
BT/ED28 150/175/250 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
M1252LC MODEL
Juno Lighting Group
Done
Datasheet
Description
LOWER CONE WITH PRISMATIC GLASS LENS TYPE
REGRESSED ALUMINUM CONE MATERIAL
11 1/4 INCH DIA X 10 1/4 INCH H SIZE
LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH
INDY[T] M12 SERIES HORIZONTAL CERAMIC METAL HALIDE LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
12 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
BT/ED28 150/175/250 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
M1252LC MODEL
LOWER CONE WITH PRISMATIC GLASS LENS TYPE
REGRESSED ALUMINUM CONE MATERIAL
11 1/4 INCH DIA X 10 1/4 INCH H SIZE
LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH
INDY[T] M12 SERIES HORIZONTAL CERAMIC METAL HALIDE LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
12 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
BT/ED28 150/175/250 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
M1252LC MODEL