Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim M1250-CL

Description
OPEN REFLECTOR TYPE 11 1/2 INCH DIA X 10 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] M12 SERIES HORIZONTAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M1250 MODEL
Datasheet
Description
OPEN REFLECTOR TYPE 11 1/2 INCH DIA X 10 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] M12 SERIES HORIZONTAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M1250 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - M1250-CL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
M1250-CL
Incandescent/Fluorescent/Hid Recessed Trim M1250-CL
OPEN REFLECTOR TYPE 11 1/2 INCH DIA X 10 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] M12 SERIES HORIZONTAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M1250 MODEL
  • OPEN REFLECTOR TYPE
  • 11 1/2 INCH DIA X 10 INCH H SIZE
  • LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
  • INDY[T] M12 SERIES HORIZONTAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 12 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ED17 150 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • M1250 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number M1250-CL
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details