BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
11 3/4 INCH DIA X 15 1/8 INCH H SIZE
LOW IRIDESCENT WHITE ALZAK[R] BAFFLE FINISH
INDY[T] M12 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
12 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED37 400 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
M1204B MODEL
Juno Lighting Group
Done
Datasheet
Description
BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
11 3/4 INCH DIA X 15 1/8 INCH H SIZE
LOW IRIDESCENT WHITE ALZAK[R] BAFFLE FINISH
INDY[T] M12 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
12 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED37 400 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
M1204B MODEL
Incandescent/Fluorescent/Hid Recessed Trim
M1204B-W
Incandescent/Fluorescent/Hid Recessed Trim
M1204B-W
BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
11 3/4 INCH DIA X 15 1/8 INCH H SIZE
LOW IRIDESCENT WHITE ALZAK[R] BAFFLE FINISH
INDY[T] M12 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
12 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED37 400 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
M1204B MODEL
BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
11 3/4 INCH DIA X 15 1/8 INCH H SIZE
LOW IRIDESCENT WHITE ALZAK[R] BAFFLE FINISH
INDY[T] M12 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON