Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim M1202B-B-PG

Description
LOWER BAFFLE WITH PRISMATIC GLASS LENS TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 11 1/4 INCH DIA X 15 1/8 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] M12 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M1202B MODEL
Datasheet
Description
LOWER BAFFLE WITH PRISMATIC GLASS LENS TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 11 1/4 INCH DIA X 15 1/8 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] M12 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M1202B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - M1202B-B-PG - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
M1202B-B-PG
Incandescent/Fluorescent/Hid Recessed Trim M1202B-B-PG
LOWER BAFFLE WITH PRISMATIC GLASS LENS TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 11 1/4 INCH DIA X 15 1/8 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] M12 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M1202B MODEL
  • LOWER BAFFLE WITH PRISMATIC GLASS LENS TYPE
  • MULTI GROOVE ALUMINUM BAFFLE MATERIAL
  • 11 1/4 INCH DIA X 15 1/8 INCH H SIZE
  • BLACK ALZAK[R] BAFFLE FINISH
  • INDY[T] M12 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 12 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • M1202B MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number M1202B-B-PG
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details