LOWER BAFFLE WITH FRESNEL GLASS LENS TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
11 1/4 INCH DIA X 15 1/8 INCH H SIZE
BLACK ALZAK[R] BAFFLE FINISH
INDY[T] M12 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
12 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
M1202B MODEL
Juno Lighting Group
Done
Datasheet
Description
LOWER BAFFLE WITH FRESNEL GLASS LENS TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
11 1/4 INCH DIA X 15 1/8 INCH H SIZE
BLACK ALZAK[R] BAFFLE FINISH
INDY[T] M12 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
12 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
M1202B MODEL
Incandescent/Fluorescent/Hid Recessed Trim
M1202B-B-FG
Incandescent/Fluorescent/Hid Recessed Trim
M1202B-B-FG
LOWER BAFFLE WITH FRESNEL GLASS LENS TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
11 1/4 INCH DIA X 15 1/8 INCH H SIZE
BLACK ALZAK[R] BAFFLE FINISH
INDY[T] M12 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
12 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
M1202B MODEL
LOWER BAFFLE WITH FRESNEL GLASS LENS TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
11 1/4 INCH DIA X 15 1/8 INCH H SIZE
BLACK ALZAK[R] BAFFLE FINISH
INDY[T] M12 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
12 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE