Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim M1201B-B

Description
LOWER BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 11 1/4 INCH DIA X 13 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] M12 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 100 TO 150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M1201B MODEL
Datasheet
Description
LOWER BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 11 1/4 INCH DIA X 13 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] M12 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 100 TO 150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M1201B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - M1201B-B - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
M1201B-B
Incandescent/Fluorescent/Hid Recessed Trim M1201B-B
LOWER BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 11 1/4 INCH DIA X 13 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] M12 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 100 TO 150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M1201B MODEL
  • LOWER BAFFLE TYPE
  • MULTI GROOVE ALUMINUM BAFFLE MATERIAL
  • 11 1/4 INCH DIA X 13 INCH H SIZE
  • BLACK ALZAK[R] BAFFLE FINISH
  • INDY[T] M12 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 12 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ED17 100 TO 150 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • M1201B MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number M1201B-B
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details