Schneider Electric D40A To D65A Coil 24Vac 50/60 Hz Schneider Electric LXD3B7

Description
D40A to D65A Coil 24VAC 50/60 Hz
Description
D40A to D65A Coil 24VAC 50/60 Hz
Datasheet
Datasheet Summary
Powered by GS/AI

LXD3B7 is a 24 V AC 50/60 Hz contactor coil for TeSys D contactors LC1D40A to LC1D65A and LC1DT80A. It weighs 0.07 kg and operates from -5 °C to 60 °C. The coil has an average resistance of 1.98 Ω at 20 °C and an inductance of 0.12 H. Inrush power is 160 VA, with hold-in consumption of 15 VA at both 50 and 60 Hz. Operational voltage range is 0.8 to 1.1 Uc at 50 Hz and 0.85 to 1.1 Uc at 60 Hz; drop-out occurs between 0.3 and 0.6 Uc. Heat dissipation is 4 to 5 W. Mechanical durability is rated at 6 million cycles, with a maximum operating rate of 3600 cycles per hour at 60 °C. The coil has no built-in suppressor. It is a Green Premium product, free of SVHC and mercury, and complies proactively with EU RoHS. Warranty is 18 months.

Datasheet Summary
Powered by GS/AI

LXD3B7 is a 24 V AC 50/60 Hz contactor coil for TeSys D contactors LC1D40A to LC1D65A and LC1DT80A. It weighs 0.07 kg and operates from -5 °C to 60 °C. The coil has an average resistance of 1.98 Ω at 20 °C and an inductance of 0.12 H. Inrush power is 160 VA, with hold-in consumption of 15 VA at both 50 and 60 Hz. Operational voltage range is 0.8 to 1.1 Uc at 50 Hz and 0.85 to 1.1 Uc at 60 Hz; drop-out occurs between 0.3 and 0.6 Uc. Heat dissipation is 4 to 5 W. Mechanical durability is rated at 6 million cycles, with a maximum operating rate of 3600 cycles per hour at 60 °C. The coil has no built-in suppressor. It is a Green Premium product, free of SVHC and mercury, and complies proactively with EU RoHS. Warranty is 18 months.

Suppliers

Company
Product
Description
Supplier Links
D40A To D65A Coil 24Vac 50/60 Hz Schneider Electric - 11R3127 - Newark, An Avnet Company
Chicago, IL, United States
D40A To D65A Coil 24Vac 50/60 Hz Schneider Electric
11R3127
D40A To D65A Coil 24Vac 50/60 Hz Schneider Electric 11R3127
D40A to D65A Coil 24VAC 50/60 Hz

D40A to D65A Coil 24VAC 50/60 Hz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 11R3127
Product Name D40A To D65A Coil 24Vac 50/60 Hz Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393116-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 185 F (-45 to 85 C)
DC Power 1.25 watts
View Details
2 suppliers
Electromechanical Interface Relays - 1372107 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details