Schneider Electric Contactor Coil 42V Ac Iec Schneider Electric LXD1D7

Description
CONTACTOR COIL 42V AC IEC
Description
CONTACTOR COIL 42V AC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

LXD1D7 is a contactor coil for TeSys D contactors (9-38 A), rated for 42 V AC at 50/60 Hz. It has an average resistance of 17 Ω at 20 °C and an inductance of 0.67 H. Operates within -5 to 60 °C, with a drop-out range of 0.3-0.6 Uc and operational range of 0.8-1.1 Uc. Inrush power is 70 VA at both 50 and 60 Hz; hold-in power is 7-7.5 VA. Heat dissipation is 2-3 W. No built-in suppressor. Mechanical durability is 15 million cycles, with a maximum operating rate of 3600 cycles/h at 60 °C. Net weight is 0.07 kg. Green Premium product, REACh compliant with no SVHC, mercury-free, and RoHS compliant. Warranty: 18 months.

Datasheet Summary
Powered by GS/AI

LXD1D7 is a contactor coil for TeSys D contactors (9-38 A), rated for 42 V AC at 50/60 Hz. It has an average resistance of 17 Ω at 20 °C and an inductance of 0.67 H. Operates within -5 to 60 °C, with a drop-out range of 0.3-0.6 Uc and operational range of 0.8-1.1 Uc. Inrush power is 70 VA at both 50 and 60 Hz; hold-in power is 7-7.5 VA. Heat dissipation is 2-3 W. No built-in suppressor. Mechanical durability is 15 million cycles, with a maximum operating rate of 3600 cycles/h at 60 °C. Net weight is 0.07 kg. Green Premium product, REACh compliant with no SVHC, mercury-free, and RoHS compliant. Warranty: 18 months.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 42V Ac Iec Schneider Electric - 71K6656 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 42V Ac Iec Schneider Electric
71K6656
Contactor Coil 42V Ac Iec Schneider Electric 71K6656
CONTACTOR COIL 42V AC IEC

CONTACTOR COIL 42V AC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 71K6656
Product Name Contactor Coil 42V Ac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 288-368 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Automotive Relays - FTR-G3 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details