Schneider Electric Contactor Coil 239Vac Iec Schneider Electric LX9FJ931

Description
CONTACTOR COIL 239VAC IEC
Description
CONTACTOR COIL 239VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX9FJ931 is a specific contactor coil for TeSys F LC1F contactors, designed for AC control circuits at 220...230 V, 40...400 Hz, or DC at 220...230 V. It has an inrush power of 500 VA and a hold-in power consumption of 23 VA at 20 °C, with an average resistance of 99.5 Ω inrush and 919 Ω holding. Operating time is 50 ms closing and 60 ms opening, with a mechanical durability of 10 million cycles and a maximum operating rate of 3600 cycles per hour at 70 °C. The coil operates within an ambient temperature range of -5 to 55 °C, dissipates 11.4 to 13.9 W of heat, and weighs 0.97 kg. It has no built-in suppressor module and meets REACh and RoHS compliance with no toxic heavy metals or mercury. The product is certified as a Green Premium product with an 18-month warranty.

Datasheet Summary
Powered by GS/AI

The LX9FJ931 is a specific contactor coil for TeSys F LC1F contactors, designed for AC control circuits at 220...230 V, 40...400 Hz, or DC at 220...230 V. It has an inrush power of 500 VA and a hold-in power consumption of 23 VA at 20 °C, with an average resistance of 99.5 Ω inrush and 919 Ω holding. Operating time is 50 ms closing and 60 ms opening, with a mechanical durability of 10 million cycles and a maximum operating rate of 3600 cycles per hour at 70 °C. The coil operates within an ambient temperature range of -5 to 55 °C, dissipates 11.4 to 13.9 W of heat, and weighs 0.97 kg. It has no built-in suppressor module and meets REACh and RoHS compliance with no toxic heavy metals or mercury. The product is certified as a Green Premium product with an 18-month warranty.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 239Vac Iec Schneider Electric - 80C1132 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 239Vac Iec Schneider Electric
80C1132
Contactor Coil 239Vac Iec Schneider Electric 80C1132
CONTACTOR COIL 239VAC IEC

CONTACTOR COIL 239VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 80C1132
Product Name Contactor Coil 239Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Solid State Relays - 2946-859-794-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details