Schneider Electric Contactor Coil 131Vac Iec Schneider Electric LX9FH1272

Description
CONTACTOR COIL 131VAC IEC
Description
CONTACTOR COIL 131VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

LX9FH1272 is a low-consumption AC contactor coil for TeSys F LC1F contactors, rated for 120...127 V AC at 40...400 Hz. It has a holding resistance of 516 Ω and an inrush resistance of 22.9 Ω at 20 °C, with an inrush power of 560-660 VA and hold-in power of 8-10 VA. Operating time is 45 ms closing and 25 ms opening. It operates at ambient temperatures from −5 °C to 55 °C, supports 3600 cycles per hour at 55 °C, and has a mechanical durability of 10 million cycles. The coil has no built-in suppressor module, a net weight of 0.75 kg, and operates within voltage limits of 0.85...1.1 Uc for pickup and 0.35...0.55 Uc for drop-out. It is certified as a Green Premium product, free of SVHC, mercury, and toxic heavy metals, and complies with REACh and China RoHS regulations. Warranty is 18 months.

Datasheet Summary
Powered by GS/AI

LX9FH1272 is a low-consumption AC contactor coil for TeSys F LC1F contactors, rated for 120...127 V AC at 40...400 Hz. It has a holding resistance of 516 Ω and an inrush resistance of 22.9 Ω at 20 °C, with an inrush power of 560-660 VA and hold-in power of 8-10 VA. Operating time is 45 ms closing and 25 ms opening. It operates at ambient temperatures from −5 °C to 55 °C, supports 3600 cycles per hour at 55 °C, and has a mechanical durability of 10 million cycles. The coil has no built-in suppressor module, a net weight of 0.75 kg, and operates within voltage limits of 0.85...1.1 Uc for pickup and 0.35...0.55 Uc for drop-out. It is certified as a Green Premium product, free of SVHC, mercury, and toxic heavy metals, and complies with REACh and China RoHS regulations. Warranty is 18 months.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 131Vac Iec Schneider Electric - 16B1091 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 131Vac Iec Schneider Electric
16B1091
Contactor Coil 131Vac Iec Schneider Electric 16B1091
CONTACTOR COIL 131VAC IEC

CONTACTOR COIL 131VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B1091
Product Name Contactor Coil 131Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-355 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-E1-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details