Schneider Electric Contactor Coil 132Vac Iec Schneider Electric LX9FF127

Description
CONTACTOR COIL 132VAC IEC
Description
CONTACTOR COIL 132VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX9FF127 is a specific contactor coil designed for use with TeSys F LC1F contactors, operating on 120...127 V AC at 40...400 Hz with low power consumption. It has an inrush resistance of 19 Ohm and a holding resistance of 746 Ohm at 20 °C, with an inductance of 2.65 H. The coil closes in 35 ms and opens in 130 ms, supports up to 2400 cycles per hour at 55 °C, and has a mechanical durability of 10 million cycles. Operating temperature ranges from -5 °C to 55 °C. The coil operates without a built-in suppressor module, with a holding power consumption of 6.6...8.1 VA and heat dissipation of 5.9...7.2 W. Net weight is 0.43 kg. It is certified as a Green Premium product, REACh compliant with no SVHC, mercury-free, and meets China RoHS requirements. The warranty is 18 months.

Datasheet Summary
Powered by GS/AI

The LX9FF127 is a specific contactor coil designed for use with TeSys F LC1F contactors, operating on 120...127 V AC at 40...400 Hz with low power consumption. It has an inrush resistance of 19 Ohm and a holding resistance of 746 Ohm at 20 °C, with an inductance of 2.65 H. The coil closes in 35 ms and opens in 130 ms, supports up to 2400 cycles per hour at 55 °C, and has a mechanical durability of 10 million cycles. Operating temperature ranges from -5 °C to 55 °C. The coil operates without a built-in suppressor module, with a holding power consumption of 6.6...8.1 VA and heat dissipation of 5.9...7.2 W. Net weight is 0.43 kg. It is certified as a Green Premium product, REACh compliant with no SVHC, mercury-free, and meets China RoHS requirements. The warranty is 18 months.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 132Vac Iec Schneider Electric - 16B1085 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 132Vac Iec Schneider Electric
16B1085
Contactor Coil 132Vac Iec Schneider Electric 16B1085
CONTACTOR COIL 132VAC IEC

CONTACTOR COIL 132VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B1085
Product Name Contactor Coil 132Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 859-392 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers