Schneider Electric Contactor Coil 118Vac Iec Schneider Electric LX9FF110

Description
CONTACTOR COIL 118VAC IEC
Description
CONTACTOR COIL 118VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX9FF110 is a specific contactor coil designed for use with TeSys F LC1F contactors, operating on 110-115 V AC at 40-400 Hz with low power consumption. It has an inrush resistance of 14.8 Ω and a holding resistance of 579 Ω at 20 °C, with an inductance of 2.08 H. The coil closes in 35 ms and opens in 130 ms, supporting up to 2400 operations per hour at 55 °C. Inrush power ranges from 690 to 855 VA, while hold-in power consumes 6.6-8.1 VA, dissipating 5.9-7.2 W. It operates within an ambient temperature range of -5 to 55 °C, has a mechanical durability of 10 million cycles, and weighs 0.43 kg. The coil lacks a built-in suppressor module and meets REACh and China RoHS requirements, with mercury-free composition and pro-active compliance to EU RoHS. It is classified as a Green Premium product with an 18-month warranty.

Datasheet Summary
Powered by GS/AI

The LX9FF110 is a specific contactor coil designed for use with TeSys F LC1F contactors, operating on 110-115 V AC at 40-400 Hz with low power consumption. It has an inrush resistance of 14.8 Ω and a holding resistance of 579 Ω at 20 °C, with an inductance of 2.08 H. The coil closes in 35 ms and opens in 130 ms, supporting up to 2400 operations per hour at 55 °C. Inrush power ranges from 690 to 855 VA, while hold-in power consumes 6.6-8.1 VA, dissipating 5.9-7.2 W. It operates within an ambient temperature range of -5 to 55 °C, has a mechanical durability of 10 million cycles, and weighs 0.43 kg. The coil lacks a built-in suppressor module and meets REACh and China RoHS requirements, with mercury-free composition and pro-active compliance to EU RoHS. It is classified as a Green Premium product with an 18-month warranty.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 118Vac Iec Schneider Electric - 16B1084 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 118Vac Iec Schneider Electric
16B1084
Contactor Coil 118Vac Iec Schneider Electric 16B1084
CONTACTOR COIL 118VAC IEC

CONTACTOR COIL 118VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B1084
Product Name Contactor Coil 118Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861815 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 288-512 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers