Schneider Electric Contactor Coil 120Vac Iec Schneider Electric LX4FF110

Description
CONTACTOR COIL 120VAC IEC
Description
CONTACTOR COIL 120VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX4FF110 is a DC low-consumption contactor coil for TeSys F LC1F contactors, rated for 110 V DC. It has an inrush power of 560 W and a hold-in power of 4.5 W at 20 °C, with an inrush resistance of 21.7 Ω and holding resistance of 2940 Ω. Operating times are 30-40 ms closing and 30-50 ms opening. Mechanical durability is 10 million cycles, with a maximum operating rate of 2400 cycles per hour at 55 °C. The operational voltage range is 0.85-1.1 Uc, and drop-out occurs between 0.15-0.2 Uc. Ambient temperature range is -5 to 55 °C. The coil has no built-in suppressor, weighs 0.43 kg, and is certified as a Green Premium product. It is REACh compliant with no SVHC and carries an 18-month warranty.

Datasheet Summary
Powered by GS/AI

The LX4FF110 is a DC low-consumption contactor coil for TeSys F LC1F contactors, rated for 110 V DC. It has an inrush power of 560 W and a hold-in power of 4.5 W at 20 °C, with an inrush resistance of 21.7 Ω and holding resistance of 2940 Ω. Operating times are 30-40 ms closing and 30-50 ms opening. Mechanical durability is 10 million cycles, with a maximum operating rate of 2400 cycles per hour at 55 °C. The operational voltage range is 0.85-1.1 Uc, and drop-out occurs between 0.15-0.2 Uc. Ambient temperature range is -5 to 55 °C. The coil has no built-in suppressor, weighs 0.43 kg, and is certified as a Green Premium product. It is REACh compliant with no SVHC and carries an 18-month warranty.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 120Vac Iec Schneider Electric - 16B1067 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 120Vac Iec Schneider Electric
16B1067
Contactor Coil 120Vac Iec Schneider Electric 16B1067
CONTACTOR COIL 120VAC IEC

CONTACTOR COIL 120VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B1067
Product Name Contactor Coil 120Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 286-508 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details