The LX1FX110 is a contactor coil for TeSys F LC1F contactors, rated for 110...120 V AC at 40...400 Hz. It has an inrush resistance of 4.95 Ω and a holding resistance of 230 Ω at 20 °C, with an inductance of 0.21 H. Closing time is 40...80 ms, opening time 130...230 ms. Maximum operating rate is 600 cycles/h at 55 °C, with mechanical durability of 5 million cycles. Inrush power is 2100 VA, hold-in power 50 VA, and heat dissipation is 44 W. Operational voltage range is 0.85 to 1.1 Uc; drop-out occurs at 0.2 to 0.4 Uc. It operates from -5 to 55 °C, weighs 3 kg, and has no built-in suppressor. It is a Green Premium product, free of SVHC and mercury, with an 18-month warranty.
CONTACTOR COIL 120VAC 60HZ SET OF 2 IEC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16B983 |
| Product Name | Contactor Coil 120Vac 60Hz Set Of 2 Iec Schneider Electric |