Schneider Electric Contactor Coil 480Vac Iec Schneider Electric LX1FJ415

Description
CONTACTOR COIL 480VAC IEC
Description
CONTACTOR COIL 480VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX1FJ415 is a contactor coil for TeSys F LC1F contactors, rated for 415-440 V AC at 40-400 Hz. It has an inrush resistance of 145 Ω and a holding resistance of 4070 Ω at 20 °C, with an inductance of 19.4 H. Operating times are 40-75 ms closing and 100-170 ms opening. Inrush power is 1075 VA, hold-in power is 15 VA, and heat dissipation is 14 W. The coil operates within 0.85-1.1 Uc for activation and 0.3-0.5 Uc for drop-out. Mechanical durability is 10 million cycles, with a maximum operating rate of 2400 cycles/h at 55 °C. Ambient temperature range is -5 to 55 °C, and net weight is 1 kg. It has no built-in suppressor. It is a Green Premium product with REACh and RoHS compliance, and an 18-month warranty.

Datasheet Summary
Powered by GS/AI

The LX1FJ415 is a contactor coil for TeSys F LC1F contactors, rated for 415-440 V AC at 40-400 Hz. It has an inrush resistance of 145 Ω and a holding resistance of 4070 Ω at 20 °C, with an inductance of 19.4 H. Operating times are 40-75 ms closing and 100-170 ms opening. Inrush power is 1075 VA, hold-in power is 15 VA, and heat dissipation is 14 W. The coil operates within 0.85-1.1 Uc for activation and 0.3-0.5 Uc for drop-out. Mechanical durability is 10 million cycles, with a maximum operating rate of 2400 cycles/h at 55 °C. Ambient temperature range is -5 to 55 °C, and net weight is 1 kg. It has no built-in suppressor. It is a Green Premium product with REACh and RoHS compliance, and an 18-month warranty.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 480Vac Iec Schneider Electric - 16B972 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 480Vac Iec Schneider Electric
16B972
Contactor Coil 480Vac Iec Schneider Electric 16B972
CONTACTOR COIL 480VAC IEC

CONTACTOR COIL 480VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B972
Product Name Contactor Coil 480Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details