Schneider Electric Contactor Coil 380Vac Iec Schneider Electric LX1FJ380

Description
CONTACTOR COIL 380VAC IEC
Description
CONTACTOR COIL 380VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

LX1FJ380 is a contactor coil for TeSys F LC1F contactors, operating at 380-400 V AC, 40-400 Hz. It has a mechanical durability of 10 million cycles and a maximum operating rate of 2400 cycles/h at 55 °C. Inrush power is 1075 VA, hold-in power is 15 VA, and heat dissipation is 14 W. Operating temperature ranges from -5 to 55 °C. Closing time is 40-75 ms, opening time is 100-170 ms. Inrush resistance is 120 Ω, holding resistance is 3310 Ω at 20 °C. Inductance is 15.8 H. No built-in suppressor. Net weight is 1 kg. Complies with REACh, is free of SVHC, mercury, and toxic heavy metals. Warranty is 18 months.

Datasheet Summary
Powered by GS/AI

LX1FJ380 is a contactor coil for TeSys F LC1F contactors, operating at 380-400 V AC, 40-400 Hz. It has a mechanical durability of 10 million cycles and a maximum operating rate of 2400 cycles/h at 55 °C. Inrush power is 1075 VA, hold-in power is 15 VA, and heat dissipation is 14 W. Operating temperature ranges from -5 to 55 °C. Closing time is 40-75 ms, opening time is 100-170 ms. Inrush resistance is 120 Ω, holding resistance is 3310 Ω at 20 °C. Inductance is 15.8 H. No built-in suppressor. Net weight is 1 kg. Complies with REACh, is free of SVHC, mercury, and toxic heavy metals. Warranty is 18 months.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 380Vac Iec Schneider Electric - 16B971 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 380Vac Iec Schneider Electric
16B971
Contactor Coil 380Vac Iec Schneider Electric 16B971
CONTACTOR COIL 380VAC IEC

CONTACTOR COIL 380VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B971
Product Name Contactor Coil 380Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Solid State Relays - 2946-859-794-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details