Schneider Electric Contactor Coil 208Vac Iec Schneider Electric LX1FJ200

Description
CONTACTOR COIL 208VAC IEC
Description
CONTACTOR COIL 208VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX1FJ200 is a contactor coil for TeSys F LC1F contactors, rated for 200-208 V AC at 40-400 Hz. It has an inrush resistance of 30 Ω and a holding resistance of 815 Ω at 20 °C, with an inductance of 4.1 H. Closing time is 40-75 ms, opening time 100-170 ms. Mechanical durability is 10 million cycles, with a maximum operating rate of 2400 cycles/h at 55 °C. Operating voltage range is 0.85-1.1 Uc for engagement and 0.3-0.5 Uc for drop-out. Inrush power is 1075 VA, hold-in power 15 VA, and heat dissipation is 14 W. Ambient operating temperature is -5 to 55 °C. Net weight is 1 kg. No built-in suppressor. It is a Green Premium product, REACh compliant with no SVHC, mercury free, and RoHS compliant beyond legal scope. Warranty is 18 months.

Datasheet Summary
Powered by GS/AI

The LX1FJ200 is a contactor coil for TeSys F LC1F contactors, rated for 200-208 V AC at 40-400 Hz. It has an inrush resistance of 30 Ω and a holding resistance of 815 Ω at 20 °C, with an inductance of 4.1 H. Closing time is 40-75 ms, opening time 100-170 ms. Mechanical durability is 10 million cycles, with a maximum operating rate of 2400 cycles/h at 55 °C. Operating voltage range is 0.85-1.1 Uc for engagement and 0.3-0.5 Uc for drop-out. Inrush power is 1075 VA, hold-in power 15 VA, and heat dissipation is 14 W. Ambient operating temperature is -5 to 55 °C. Net weight is 1 kg. No built-in suppressor. It is a Green Premium product, REACh compliant with no SVHC, mercury free, and RoHS compliant beyond legal scope. Warranty is 18 months.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 208Vac Iec Schneider Electric - 16B967 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 208Vac Iec Schneider Electric
16B967
Contactor Coil 208Vac Iec Schneider Electric 16B967
CONTACTOR COIL 208VAC IEC

CONTACTOR COIL 208VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B967
Product Name Contactor Coil 208Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 286-394/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details