Schneider Electric Contactor Coil 48Vac Iec Schneider Electric LX1FJ048

Description
CONTACTOR COIL 48VAC IEC
Description
CONTACTOR COIL 48VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX1FJ048 is a contactor coil designed for use with TeSys F LC1F contactors, operating on a 48 V AC control circuit at 40 to 400 Hz. It has an inrush impedance of 1.6 Ω and a holding impedance of 29.5 Ω at 20 °C, with an inductance of 0.18 H. Operating times are 40 to 75 ms for closing and 100 to 170 ms for opening. The coil dissipates 14 W, with an inrush power of 1075 VA and a hold-in power of 15 VA at 20 °C. It operates within an ambient temperature range of -5 to 55 °C, has a mechanical durability of 10 million cycles, and a maximum operating rate of 2400 cycles per hour at 55 °C. The coil lacks a built-in suppressor module and complies with REACh and RoHS regulations, with no toxic heavy metals or mercury. The net weight is 1 kg.

Datasheet Summary
Powered by GS/AI

The LX1FJ048 is a contactor coil designed for use with TeSys F LC1F contactors, operating on a 48 V AC control circuit at 40 to 400 Hz. It has an inrush impedance of 1.6 Ω and a holding impedance of 29.5 Ω at 20 °C, with an inductance of 0.18 H. Operating times are 40 to 75 ms for closing and 100 to 170 ms for opening. The coil dissipates 14 W, with an inrush power of 1075 VA and a hold-in power of 15 VA at 20 °C. It operates within an ambient temperature range of -5 to 55 °C, has a mechanical durability of 10 million cycles, and a maximum operating rate of 2400 cycles per hour at 55 °C. The coil lacks a built-in suppressor module and complies with REACh and RoHS regulations, with no toxic heavy metals or mercury. The net weight is 1 kg.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 48Vac Iec Schneider Electric - 11R3137 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 48Vac Iec Schneider Electric
11R3137
Contactor Coil 48Vac Iec Schneider Electric 11R3137
CONTACTOR COIL 48VAC IEC

CONTACTOR COIL 48VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 11R3137
Product Name Contactor Coil 48Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 788-506 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details