Schneider Electric Contactor + Relay Coil 110V Iec Schneider Electric LX1D6F5

Description
Contactor + Relay Coil 110V IEC
Description
Contactor + Relay Coil 110V IEC
Datasheet
Datasheet Summary
Powered by GS/AI

LX1D6F5 is a contactor coil designed for use with TeSys D contactors LC1D80 and LC1D95, operating at 110 V AC at 50 Hz. It has an average resistance of 31 Ω at 20 °C and an inductance of 1.9 H in the closed circuit. The coil consumes 200 VA during inrush and 20 VA during hold-in at 50 Hz, with heat dissipation ranging from 6 to 10 W. It operates within an ambient temperature range of -5 to 60 °C, supports a maximum operating rate of 3600 cycles per hour at 60 °C, and has a mechanical durability of 10 million cycles. The coil has no built-in suppressor module and meets voltage operational limits of 0.8 to 1.1 Uc at 50 Hz and 0.85 to 1.1 Uc at 60 Hz. Net weight is 0.28 kg, and it carries an 18-month warranty.

Datasheet Summary
Powered by GS/AI

LX1D6F5 is a contactor coil designed for use with TeSys D contactors LC1D80 and LC1D95, operating at 110 V AC at 50 Hz. It has an average resistance of 31 Ω at 20 °C and an inductance of 1.9 H in the closed circuit. The coil consumes 200 VA during inrush and 20 VA during hold-in at 50 Hz, with heat dissipation ranging from 6 to 10 W. It operates within an ambient temperature range of -5 to 60 °C, supports a maximum operating rate of 3600 cycles per hour at 60 °C, and has a mechanical durability of 10 million cycles. The coil has no built-in suppressor module and meets voltage operational limits of 0.8 to 1.1 Uc at 50 Hz and 0.85 to 1.1 Uc at 60 Hz. Net weight is 0.28 kg, and it carries an 18-month warranty.

Suppliers

Company
Product
Description
Supplier Links
Contactor + Relay Coil 110V Iec Schneider Electric - 16B901 - Newark, An Avnet Company
Chicago, IL, United States
Contactor + Relay Coil 110V Iec Schneider Electric
16B901
Contactor + Relay Coil 110V Iec Schneider Electric 16B901
Contactor + Relay Coil 110V IEC

Contactor + Relay Coil 110V IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B901
Product Name Contactor + Relay Coil 110V Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products