Juno Lighting Group Low Voltage Recessed Housing LWSQ14-751-SATSF

Description
WALL WASH RECESSED HOUSING TYPE 7 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 12 V 50 TO 75 W LAMP TYPE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE INTEGRAL AUTO TRANSFORMER TYPE 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND LAMP VOLTAGE 12 V INPUT VOLTAGE RATING 120 V SIZE 15 3/16 INCH L X 11 13/16 INCH W WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN WALL WASH TRIM LWSQ14 MODEL
Datasheet
Description
WALL WASH RECESSED HOUSING TYPE 7 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 12 V 50 TO 75 W LAMP TYPE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE INTEGRAL AUTO TRANSFORMER TYPE 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND LAMP VOLTAGE 12 V INPUT VOLTAGE RATING 120 V SIZE 15 3/16 INCH L X 11 13/16 INCH W WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN WALL WASH TRIM LWSQ14 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - LWSQ14-751-SATSF - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
LWSQ14-751-SATSF
Low Voltage Recessed Housing LWSQ14-751-SATSF
WALL WASH RECESSED HOUSING TYPE 7 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 12 V 50 TO 75 W LAMP TYPE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE INTEGRAL AUTO TRANSFORMER TYPE 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND LAMP VOLTAGE 12 V INPUT VOLTAGE RATING 120 V SIZE 15 3/16 INCH L X 11 13/16 INCH W WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN WALL WASH TRIM LWSQ14 MODEL
  • WALL WASH RECESSED HOUSING TYPE
  • 7 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • MR16 12 V 50 TO 75 W LAMP TYPE
  • BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
  • 4 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • INTEGRAL AUTO TRANSFORMER TYPE
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 5 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • LAMP VOLTAGE 12 V
  • INPUT VOLTAGE RATING 120 V
  • SIZE 15 3/16 INCH L X 11 13/16 INCH W
  • WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN WALL WASH TRIM
  • LWSQ14 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LWSQ14-751-SATSF
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details