ANGLE CUT CONE TYPE
4 1/2 INCH DIA X 6 5/8 INCH H SIZE
SPECULAR WHEAT ALZAK[R] CONE FINISH
INDY[T] LV4A-MR16 SERIES LOW VOLTAGE INCANDESCENT INTERNALLY ADJUSTABLE RECESSED HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
MR16 50 TO 75 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH MAXIMUM WATTAGE LABEL 50 W
LV400A MODEL
Juno Lighting Group
Done
Datasheet
Description
ANGLE CUT CONE TYPE
4 1/2 INCH DIA X 6 5/8 INCH H SIZE
SPECULAR WHEAT ALZAK[R] CONE FINISH
INDY[T] LV4A-MR16 SERIES LOW VOLTAGE INCANDESCENT INTERNALLY ADJUSTABLE RECESSED HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
MR16 50 TO 75 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH MAXIMUM WATTAGE LABEL 50 W
LV400A MODEL
ANGLE CUT CONE TYPE
4 1/2 INCH DIA X 6 5/8 INCH H SIZE
SPECULAR WHEAT ALZAK[R] CONE FINISH
INDY[T] LV4A-MR16 SERIES LOW VOLTAGE INCANDESCENT INTERNALLY ADJUSTABLE RECESSED HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
MR16 50 TO 75 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH MAXIMUM WATTAGE LABEL 50 W
LV400A MODEL
ANGLE CUT CONE TYPE
4 1/2 INCH DIA X 6 5/8 INCH H SIZE
SPECULAR WHEAT ALZAK[R] CONE FINISH
INDY[T] LV4A-MR16 SERIES LOW VOLTAGE INCANDESCENT INTERNALLY ADJUSTABLE RECESSED HOUSING USED ON