STRAIGHT CUT CONE TYPE
4 3/4 INCH DIA X 7 1/4 INCH H SIZE
SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] L4V-MR16 SERIES INCANDESCENT LOW VOLTAGE DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
MR16 50 TO 75 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
LV400 MODEL
Juno Lighting Group
Done
Datasheet
Description
STRAIGHT CUT CONE TYPE
4 3/4 INCH DIA X 7 1/4 INCH H SIZE
SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] L4V-MR16 SERIES INCANDESCENT LOW VOLTAGE DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
MR16 50 TO 75 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
LV400 MODEL
Incandescent/Fluorescent/Hid Recessed Trim
LV400-CL
Incandescent/Fluorescent/Hid Recessed Trim
LV400-CL
STRAIGHT CUT CONE TYPE
4 3/4 INCH DIA X 7 1/4 INCH H SIZE
SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] L4V-MR16 SERIES INCANDESCENT LOW VOLTAGE DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
MR16 50 TO 75 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
LV400 MODEL
STRAIGHT CUT CONE TYPE
4 3/4 INCH DIA X 7 1/4 INCH H SIZE
SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] L4V-MR16 SERIES INCANDESCENT LOW VOLTAGE DOWNLIGHT USED ON