Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim LV400-CL-MAX35

Description
STRAIGHT CUT CONE TYPE 4 3/4 INCH DIA X 7 1/4 INCH H SIZE SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] L4V-MR16 SERIES INCANDESCENT LOW VOLTAGE DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 50 TO 75 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 35 W LV400 MODEL
Datasheet
Description
STRAIGHT CUT CONE TYPE 4 3/4 INCH DIA X 7 1/4 INCH H SIZE SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] L4V-MR16 SERIES INCANDESCENT LOW VOLTAGE DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 50 TO 75 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 35 W LV400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - LV400-CL-MAX35 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
LV400-CL-MAX35
Incandescent/Fluorescent/Hid Recessed Trim LV400-CL-MAX35
STRAIGHT CUT CONE TYPE 4 3/4 INCH DIA X 7 1/4 INCH H SIZE SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] L4V-MR16 SERIES INCANDESCENT LOW VOLTAGE DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 50 TO 75 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 35 W LV400 MODEL
  • STRAIGHT CUT CONE TYPE
  • 4 3/4 INCH DIA X 7 1/4 INCH H SIZE
  • SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
  • INDY[T] L4V-MR16 SERIES INCANDESCENT LOW VOLTAGE DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • MR16 50 TO 75 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH MAXIMUM WATTAGE LABEL 35 W
  • LV400 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LV400-CL-MAX35
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2754718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details