Schneider Electric Std.cntrl.unit-Cl10-3Ph 0.15-0.6A 24Vac Schneider Electric LUCAX6B

Description
STD.CNTRL.UNIT-CL10- 3PH 0.15-0.6A 24VAC
Description
STD.CNTRL.UNIT-CL10- 3PH 0.15-0.6A 24VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The LUCAX6B is a standard control unit for motor protection, providing overload and short-circuit protection with a thermal adjustment range of 0.15 to 0.6 A and a 24 V AC control circuit. It is designed for use with 3-phase motors and meets utilisation categories AC-41, AC-43, and AC-44. The unit features manual reset, earth fault protection, and protection against phase failure and imbalance. It mounts plug-in on the front side, has an IP20 protection rating on the front panel and wired terminals, and operates at ambient temperatures from -25 to 70 °C. It complies with IEC 60947-6-2, UL 508, and CSA C22-2 No. 14 standards, and is certified for ATEX, UL, CSA, and other international bodies. The device weighs 0.135 kg.

Datasheet Summary
Powered by GS/AI

The LUCAX6B is a standard control unit for motor protection, providing overload and short-circuit protection with a thermal adjustment range of 0.15 to 0.6 A and a 24 V AC control circuit. It is designed for use with 3-phase motors and meets utilisation categories AC-41, AC-43, and AC-44. The unit features manual reset, earth fault protection, and protection against phase failure and imbalance. It mounts plug-in on the front side, has an IP20 protection rating on the front panel and wired terminals, and operates at ambient temperatures from -25 to 70 °C. It complies with IEC 60947-6-2, UL 508, and CSA C22-2 No. 14 standards, and is certified for ATEX, UL, CSA, and other international bodies. The device weighs 0.135 kg.

Suppliers

Company
Product
Description
Supplier Links
Std.cntrl.unit-Cl10-3Ph 0.15-0.6A 24Vac Schneider Electric - 89H5219 - Newark, An Avnet Company
Chicago, IL, United States
Std.cntrl.unit-Cl10-3Ph 0.15-0.6A 24Vac Schneider Electric
89H5219
Std.cntrl.unit-Cl10-3Ph 0.15-0.6A 24Vac Schneider Electric 89H5219
STD.CNTRL.UNIT-CL10- 3PH 0.15-0.6A 24VAC

STD.CNTRL.UNIT-CL10-3PH 0.15-0.6A 24VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89H5219
Product Name Std.cntrl.unit-Cl10-3Ph 0.15-0.6A 24Vac Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 858-504 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details