Schneider Electric Std.cntrl.unit-Cl10-3Ph 4.5-18A 24Vac Schneider Electric LUCA18B

Description
STD.CNTRL.UNIT-CL10- 3PH 4.5-18A 24VAC
Description
STD.CNTRL.UNIT-CL10- 3PH 4.5-18A 24VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The LUCA18B is a standard control unit for motor starters, providing overload and short-circuit protection with a thermal adjustment range of 4.5 to 18 A and a 24 V AC control circuit. It supports utilisation categories AC-41, AC-43, and AC-44, and protects against phase failure, phase imbalance, and earth faults with manual reset. The unit is plug-in mounted and conforms to IEC 60947-6-2 and UL 508 for Class 10 and Class 20 tripping. It operates at ambient temperatures from -25 to 70 °C, has an IP20 protection rating on front and wired terminals, and an impulse withstand voltage of 6 kV. The device weighs 0.135 kg and is compliant with RoHS and REACh. It meets certifications including UL, CSA, ATEX, and DNV, and is classified as a Green Premium product.

Datasheet Summary
Powered by GS/AI

The LUCA18B is a standard control unit for motor starters, providing overload and short-circuit protection with a thermal adjustment range of 4.5 to 18 A and a 24 V AC control circuit. It supports utilisation categories AC-41, AC-43, and AC-44, and protects against phase failure, phase imbalance, and earth faults with manual reset. The unit is plug-in mounted and conforms to IEC 60947-6-2 and UL 508 for Class 10 and Class 20 tripping. It operates at ambient temperatures from -25 to 70 °C, has an IP20 protection rating on front and wired terminals, and an impulse withstand voltage of 6 kV. The device weighs 0.135 kg and is compliant with RoHS and REACh. It meets certifications including UL, CSA, ATEX, and DNV, and is classified as a Green Premium product.

Suppliers

Company
Product
Description
Supplier Links
Std.cntrl.unit-Cl10-3Ph 4.5-18A 24Vac Schneider Electric - 89H5231 - Newark, An Avnet Company
Chicago, IL, United States
Std.cntrl.unit-Cl10-3Ph 4.5-18A 24Vac Schneider Electric
89H5231
Std.cntrl.unit-Cl10-3Ph 4.5-18A 24Vac Schneider Electric 89H5231
STD.CNTRL.UNIT-CL10- 3PH 4.5-18A 24VAC

STD.CNTRL.UNIT-CL10-3PH 4.5-18A 24VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89H5231
Product Name Std.cntrl.unit-Cl10-3Ph 4.5-18A 24Vac Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Automotive Relays - FTR-E1-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details