OVERLOAD RELAY 115VAC 5A IEC +OPTIONS ROHS COMPLIANT: YES
Industrial Relays OVERLOAD RELAY 115VAC 5A IEC
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 16B799 | LT3SA00M |
| Product Name | Overload Relay 115Vac 5A Iec +Options Rohs Compliant Schneider Electric | Industrial Relays |
| Approvals | RoHS |