Schneider Electric Bimetallic Overload Relay 600V 4A Iec Schneider Electric LRD086

Description
BIMETALLIC OVERLOAD RELAY 600V 4A IEC
Description
BIMETALLIC OVERLOAD RELAY 600V 4A IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LRD086 is a differential thermal overload relay for motor protection, with a current adjustment range of 2.5 to 4 A and rated insulation voltage of 600 V. It operates at up to 690 V AC and 400 Hz, and is designed for use with LC1D09 to LC1D38 contactors. The device has a width of 45 mm and depth of 70 mm, and mounts on plates or rails. Control circuit terminals accept 1-2.5 mm² cables via screw clamps with 1.7 N·m torque; power circuit connections use lugs with 2.3 N·m torque. It operates from -20 to 60 °C and meets IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14. It includes red stop and blue reset push-buttons, is IP20 protected, and complies with EU RoHS and REACh. An 18-month warranty applies.

Datasheet Summary
Powered by GS/AI

The LRD086 is a differential thermal overload relay for motor protection, with a current adjustment range of 2.5 to 4 A and rated insulation voltage of 600 V. It operates at up to 690 V AC and 400 Hz, and is designed for use with LC1D09 to LC1D38 contactors. The device has a width of 45 mm and depth of 70 mm, and mounts on plates or rails. Control circuit terminals accept 1-2.5 mm² cables via screw clamps with 1.7 N·m torque; power circuit connections use lugs with 2.3 N·m torque. It operates from -20 to 60 °C and meets IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14. It includes red stop and blue reset push-buttons, is IP20 protected, and complies with EU RoHS and REACh. An 18-month warranty applies.

Suppliers

Company
Product
Description
Supplier Links
Bimetallic Overload Relay 600V 4A Iec Schneider Electric - 89H5182 - Newark, An Avnet Company
Chicago, IL, United States
Bimetallic Overload Relay 600V 4A Iec Schneider Electric
89H5182
Bimetallic Overload Relay 600V 4A Iec Schneider Electric 89H5182
BIMETALLIC OVERLOAD RELAY 600V 4A IEC

BIMETALLIC OVERLOAD RELAY 600V 4A IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89H5182
Product Name Bimetallic Overload Relay 600V 4A Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2494451 - RS Components, Ltd.
Specs
Poles Double Pole (DP)
Number if >4 2 #
Throw Double Throw
View Details