The LR3D12 is a non-differential thermal overload relay for motor protection, rated for a thermal adjustment range of 5.5 to 8 A. It mounts on a plate or rail and measures 45 mm wide and 70 mm deep. Operates on AC or DC networks up to 690 V at 0-400 Hz, with a 6 kV impulse withstand voltage. Control circuit terminals accept 1-2.5 mm² cables; power circuit terminals accept 1-10 mm² cables, all tightened to 1.7 N.m. Operating temperature range is -20 to 60 °C without derating. Certified to IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No 14. Complies with EU RoHS and REACh, and is a Green Premium product. Net weight is 0.124 kg.
BIMETALLIC OVERLOAD RELAY 600V 8A IEC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C0963 |
| Product Name | Bimetallic Overload Relay 600V 8A Iec Schneider Electric |