TeSys K contactor for motor control, 3P, with 1 NO auxiliary contact, rated for 6 A at up to 440 V AC under AC-3, and 24 V DC coil voltage. Mounted on DIN rail or plate, with screw clamp terminals accepting 0.34 to 4 mm² cables. Rated insulation voltage 690 V AC, impulse withstand voltage 8 kV, and mechanical durability of 10 million cycles. Operates at ambient temperatures from -50 to 80 °C, with IP2x protection and V1 flame retardance. Weight is 0.225 kg, depth is 57 mm. Complies with IEC 60947, UL, CSA, and RoHS standards.
Contactor, 3PST-NO, DIN Rail, 690 V, 15 A, 24 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C0862 |
| Product Name | Contactor, 3Pst-No, Din Rail, 690 V, 15 A, 24 V Rohs Compliant Schneider Electric |
| Mounting | DIN |