CIRCUIT BREAKER FRAME ONLY 600V
CIRCUIT BREAKER, POWERPACT L, 600 AMP, 3 POLE, 600 VAC 50/60 HZ, 18 KA, I-LINE, MICROLOGIC 6.3 AMP, 80%, ABC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-LGA36600U44X-ND | 210899158 |
| Product Name | Circuit Breakers | Circuit Breaker Trip |
| Rated Current | 600 amps | 6.3 to 600 amps |
| Trip System Type | Thermal Magnetic | |
| Mounting Style | Din Rail Mounted | |
| Manual Actuator Type | Toggle |