APC by Schneider Electric Automatic Volt Regulator, 1.2Kva, 120V; Input Voltage Apc LE1200

Description
AUTOMATIC VOLT REGULATOR, 1.2KVA, 120V; Input Voltage:120V; Product Range:-; Output Voltage:120V; Width:214mm; Height:116mm; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Peak Surge Current:36kA; Plug Type:NEMA 5-15P RoHS Compliant: NA
Datasheet
Description
AUTOMATIC VOLT REGULATOR, 1.2KVA, 120V; Input Voltage:120V; Product Range:-; Output Voltage:120V; Width:214mm; Height:116mm; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Peak Surge Current:36kA; Plug Type:NEMA 5-15P RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Volt Regulator, 1.2Kva, 120V; Input Voltage Apc - 85H2925 - Newark, An Avnet Company
Chicago, IL, United States
Automatic Volt Regulator, 1.2Kva, 120V; Input Voltage Apc
85H2925
Automatic Volt Regulator, 1.2Kva, 120V; Input Voltage Apc 85H2925
AUTOMATIC VOLT REGULATOR, 1.2KVA, 120V; Input Voltage:120V; Product Range:-; Output Voltage:120V; Width:214mm; Height:116mm; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Peak Surge Current:36kA; Plug Type:NEMA 5-15P RoHS Compliant: NA

AUTOMATIC VOLT REGULATOR, 1.2KVA, 120V; Input Voltage:120V; Product Range:-; Output Voltage:120V; Width:214mm; Height:116mm; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Peak Surge Current:36kA; Plug Type:NEMA 5-15P RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 85H2925
Product Name Automatic Volt Regulator, 1.2Kva, 120V; Input Voltage Apc
Unlock Full Specs
to access all available technical data

Similar Products

100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details