The LD5LD030FC is a reversing contactor breaker from the TeSys Integral 63 series, rated for 63 A AC at 690 V AC with 3 poles. It includes a self-test function and a red emergency stop knob conforming to CNOMO. Terminal connections support cables from 6 to 50 mm². Physical dimensions are 181 mm wide, 275 mm high, and 194 mm deep, with a mass of 7.6 kg. The control circuit operates at 120 V AC 60 Hz with 25 VA hold-in consumption. Breaking capacity reaches 50 kA at ≤ 440 V, and impulse withstand voltage is 8 kV. It meets IEC 60947-1, -2, and -4 standards, is IP20 protected, and operates from -20 to 60 °C. The product is certified to UL and CSA and designated as Green Premium, with an 18-month warranty.
Industrial Relays REVERSING STARTER 575VAC 63A IEC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | LD5LD030FC |
| Product Name | Industrial Relays |