Schneider Electric Load Current Inductive Schneider Electric LC2DREQ3856G1

Description
Load Current Inductive:-; Relay Mounting:-; Operating Voltage:600VAC; Contact Configuration:-; No. of Poles:-; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:-; Switching Power AC1:- RoHS Compliant: Yes
Datasheet
Description
Load Current Inductive:-; Relay Mounting:-; Operating Voltage:600VAC; Contact Configuration:-; No. of Poles:-; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:-; Switching Power AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Current Inductive Schneider Electric - 20K1194 - Newark, An Avnet Company
Chicago, IL, United States
Load Current Inductive Schneider Electric
20K1194
Load Current Inductive Schneider Electric 20K1194
Load Current Inductive:-; Relay Mounting:-; Operating Voltage:600VAC; Contact Configuration:-; No. of Poles:-; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:-; Switching Power AC1:- RoHS Compliant: Yes

Load Current Inductive:-; Relay Mounting:-; Operating Voltage:600VAC; Contact Configuration:-; No. of Poles:-; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:-; Switching Power AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 20K1194
Product Name Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV224BPX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C360 - AC and bi-directional DC contactors up to 1,500 volts for railway applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 500 amps
VDC 1000 to 1500 volts
View Details
Type 6K.T1 - Thermal overload protection - 6KT100001724 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details