The LC2D18F7 is a reversing contactor for motor control, with three normally open poles rated at 18 A AC-3 and 32 A AC-1 at up to 440 V. It operates with an 110 V AC control circuit and includes one normally open and one normally closed auxiliary contact. Mounted on a DIN rail, it measures 77 mm high, 90 mm wide, and 86 mm deep, weighing 0.707 kg. It has a rated insulation voltage of 690 V, an impulse withstand voltage of 6 kV, and an electrical durability of 1.65 million cycles at 18 A AC-3. Mechanical durability is rated at 15 million cycles. It complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14. The device has an IP20 protection rating and operates from -20 to 60 °C.
Contactor, 3PST-NO, DIN Rail, 690 V, 32 A, 110 V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 79C9893 |
| Product Name | Contactor, 3Pst-No, Din Rail, 690 V, 32 A, 110 V Schneider Electric |
| Mounting | DIN |