Schneider Electric Contactor, 3Pst-No, 60V, Din Rail/panel; Load Current Inductive Schneider Electric LC2D18BNE

Description
CONTACTOR, 3PST-NO, 60V, DIN RAIL/PANEL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10kW; Switching Current AC1:32A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 60V, DIN RAIL/PANEL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10kW; Switching Current AC1:32A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 60V, Din Rail/panel; Load Current Inductive Schneider Electric - 33AC6216 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 60V, Din Rail/panel; Load Current Inductive Schneider Electric
33AC6216
Contactor, 3Pst-No, 60V, Din Rail/panel; Load Current Inductive Schneider Electric 33AC6216
CONTACTOR, 3PST-NO, 60V, DIN RAIL/PANEL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10kW; Switching Current AC1:32A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 60V, DIN RAIL/PANEL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:10kW; Switching Current AC1:32A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 33AC6216
Product Name Contactor, 3Pst-No, 60V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21JB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223201204340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
C295 - Double-pole AC and DC contactors up to 1,600 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 120 amps
View Details
Contactors - 1221040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details