TE Connectivity Contactor, Spdt-Db, 100A, 28Vdc, Panel; Load Current Inductive Potter&brumfield Te Connectivity A-1077-S

Description
CONTACTOR, SPDT-DB, 100A, 28VDC, PANEL; Load Current Inductive:100A; Relay Mounting:Panel Mount; Operating Voltage:28VDC; Contact Configuration:SPDT-D B; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: No
Datasheet
Description
CONTACTOR, SPDT-DB, 100A, 28VDC, PANEL; Load Current Inductive:100A; Relay Mounting:Panel Mount; Operating Voltage:28VDC; Contact Configuration:SPDT-D B; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spdt-Db, 100A, 28Vdc, Panel; Load Current Inductive Potter&brumfield Te Connectivity - 33K1331 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spdt-Db, 100A, 28Vdc, Panel; Load Current Inductive Potter&brumfield Te Connectivity
33K1331
Contactor, Spdt-Db, 100A, 28Vdc, Panel; Load Current Inductive Potter&brumfield Te Connectivity 33K1331
CONTACTOR, SPDT-DB, 100A, 28VDC, PANEL; Load Current Inductive:100A; Relay Mounting:Panel Mount; Operating Voltage:28VDC; Contact Configuration:SPDT-D B; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: No

CONTACTOR, SPDT-DB, 100A, 28VDC, PANEL; Load Current Inductive:100A; Relay Mounting:Panel Mount; Operating Voltage:28VDC; Contact Configuration:SPDT-DB; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 33K1331
Product Name Contactor, Spdt-Db, 100A, 28Vdc, Panel; Load Current Inductive Potter&brumfield Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.32 - Modular contactors 25A - 223202304420 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
2 suppliers
Contactors - 1220792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
High-voltage contactor up to 4,800 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 3000 volts
View Details