Schneider Electric Contactor, Reversing, 12A(Ac3) 25A(Ac1), 3Pst-No; Load Current Inductive Schneider Electric LC2D12G7

Description
CONTACTOR, REVERSING, 12A(AC3) 25A(AC1), 3PST-NO; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:25A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, REVERSING, 12A(AC3) 25A(AC1), 3PST-NO; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:25A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Reversing, 12A(Ac3) 25A(Ac1), 3Pst-No; Load Current Inductive Schneider Electric - 40C1833 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Reversing, 12A(Ac3) 25A(Ac1), 3Pst-No; Load Current Inductive Schneider Electric
40C1833
Contactor, Reversing, 12A(Ac3) 25A(Ac1), 3Pst-No; Load Current Inductive Schneider Electric 40C1833
CONTACTOR, REVERSING, 12A(AC3) 25A(AC1), 3PST-NO; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:25A RoHS Compliant: Yes

CONTACTOR, REVERSING, 12A(AC3) 25A(AC1), 3PST-NO; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 40C1833
Product Name Contactor, Reversing, 12A(Ac3) 25A(Ac1), 3Pst-No; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 1533470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 4
View Details