Schneider Electric Reversing Contactor 575Vac 115A Iec Schneider Electric LC2D115F7

Description
REVERSING CONTACTOR 575VAC 115A IEC
Description
REVERSING CONTACTOR 575VAC 115A IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LC2D115F7 is a preassembled reversing contactor for motor control and resistive loads, with a 3-pole power circuit rated at 115 A AC at up to 440 V in AC-3 applications and 200 A in AC-1. It operates with a 110 V AC control circuit and includes 1 NO and 1 NC auxiliary contacts. The contactor has a rated impulse withstand voltage of 8 kV and insulation voltage of 600 V certified by CSA and UL. Mounted on a rail or plate, it measures 158 mm high, 266 mm wide, and 148 mm deep, weighing 6.35 kg. It meets IEC 60947-4-1, IEC 60947-5-1, and UL 508 standards. Electrical durability is 0.95 million cycles at 115 A AC-3, with mechanical durability of 8 million cycles. It features built-in peak suppression, operates from -5 °C to 60 °C, and has IP20 protection.

Datasheet Summary
Powered by GS/AI

The LC2D115F7 is a preassembled reversing contactor for motor control and resistive loads, with a 3-pole power circuit rated at 115 A AC at up to 440 V in AC-3 applications and 200 A in AC-1. It operates with a 110 V AC control circuit and includes 1 NO and 1 NC auxiliary contacts. The contactor has a rated impulse withstand voltage of 8 kV and insulation voltage of 600 V certified by CSA and UL. Mounted on a rail or plate, it measures 158 mm high, 266 mm wide, and 148 mm deep, weighing 6.35 kg. It meets IEC 60947-4-1, IEC 60947-5-1, and UL 508 standards. Electrical durability is 0.95 million cycles at 115 A AC-3, with mechanical durability of 8 million cycles. It features built-in peak suppression, operates from -5 °C to 60 °C, and has IP20 protection.

Suppliers

Company
Product
Description
Supplier Links
Reversing Contactor 575Vac 115A Iec Schneider Electric - 71K5750 - Newark, An Avnet Company
Chicago, IL, United States
Reversing Contactor 575Vac 115A Iec Schneider Electric
71K5750
Reversing Contactor 575Vac 115A Iec Schneider Electric 71K5750
REVERSING CONTACTOR 575VAC 115A IEC

REVERSING CONTACTOR 575VAC 115A IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 71K5750
Product Name Reversing Contactor 575Vac 115A Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Force Guided Relays - 2861776 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 45 watts
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 859-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers