Schneider Electric Contactor, 3Pst-No, 120V, Din Rail; Load Current Inductive Schneider Electric LC2D09G7

Description
CONTACTOR, 3PST-NO, 120V, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 120V, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 120V, Din Rail; Load Current Inductive Schneider Electric - 79C9848 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 120V, Din Rail; Load Current Inductive Schneider Electric
79C9848
Contactor, 3Pst-No, 120V, Din Rail; Load Current Inductive Schneider Electric 79C9848
CONTACTOR, 3PST-NO, 120V, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 120V, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 79C9848
Product Name Contactor, 3Pst-No, 120V, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.13 - Industrial contactors - 6K1382304350 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
AFS11, AFS711, AFS177, AFS717, AFS817, AFS797 - 2 and 4 pole motor reversing contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 80 to 250 amps
View Details
Contactors - 3596-GX11BAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details