Schneider Electric Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Schneider Electric LC1K1210G7

Description
CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes
Description
CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Contactor, 3PST-NO, 120Vac, Din Rail from Schneider Electric is designed for motor control and resistive load applications. It features a 3-pole configuration with a rated operational current of 12A at 440V AC under AC-3 conditions. The device operates with a control circuit voltage of 120V AC and has a rated insulation voltage of 600V. It is capable of handling a maximum switching power of 5.5kW and has a rated breaking capacity of 110A at 440V. The contactor is equipped with one normally open auxiliary contact and is suitable for mounting on a DIN rail. It has a compact size with dimensions of 2.28 inches in height, 1.77 inches in width, and 2.24 inches in depth, weighing 0.40 lb. The product complies with various standards including IEC 60947 and is rated for an operating temperature range of -58°F to 176°F. It is also RoHS compliant and features a green premium status, indicating a commitment to sustainability.

Datasheet Summary
Powered by GS/AI

The Contactor, 3PST-NO, 120Vac, Din Rail from Schneider Electric is designed for motor control and resistive load applications. It features a 3-pole configuration with a rated operational current of 12A at 440V AC under AC-3 conditions. The device operates with a control circuit voltage of 120V AC and has a rated insulation voltage of 600V. It is capable of handling a maximum switching power of 5.5kW and has a rated breaking capacity of 110A at 440V. The contactor is equipped with one normally open auxiliary contact and is suitable for mounting on a DIN rail. It has a compact size with dimensions of 2.28 inches in height, 1.77 inches in width, and 2.24 inches in depth, weighing 0.40 lb. The product complies with various standards including IEC 60947 and is rated for an operating temperature range of -58°F to 176°F. It is also RoHS compliant and features a green premium status, indicating a commitment to sustainability.

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Schneider Electric - 29C9548 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Schneider Electric
29C9548
Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Schneider Electric 29C9548
CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 29C9548
Product Name Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
High-voltage contactor up to 4,800 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 3000 volts
View Details
Contactors - 3596-GX21JAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
DC Contactors - 2-1618378-7 - TE Connectivity
Specs
Type Electrical Contactor
VDC 12 volts
View Details