Schneider Electric Contactor 600Vac 6Amp Iec +Options Schneider Electric LC1K0610T7

Description
CONTACTOR 600VAC 6AMP IEC +OPTIONS
Description
CONTACTOR 600VAC 6AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The LC1K0610T7 is a 3-pole TeSys K contactor for motor control, rated at 6 A AC-3 up to 440 V and 690 V AC operational voltage, with a 480 V AC control coil and one normally open auxiliary contact. It mounts on a DIN rail or plate, measuring 58 mm high, 45 mm wide, and 57 mm deep, and weighs 0.18 kg. Mechanical durability is 10 million cycles, electrical durability is 1.3 million cycles at 6 A AC-3. It meets IEC 60947, UL 508, CSA C22.2 No 14, and NF C 63-110 standards. Terminal connections support 0.34-4 mm² cables via screw clamp terminals with 1.3 N·m torque. It has IP2x protection, V1 flame retardance per UL 94, and complies with EU RoHS and REACh regulations.

Datasheet Summary
Powered by GS/AI

The LC1K0610T7 is a 3-pole TeSys K contactor for motor control, rated at 6 A AC-3 up to 440 V and 690 V AC operational voltage, with a 480 V AC control coil and one normally open auxiliary contact. It mounts on a DIN rail or plate, measuring 58 mm high, 45 mm wide, and 57 mm deep, and weighs 0.18 kg. Mechanical durability is 10 million cycles, electrical durability is 1.3 million cycles at 6 A AC-3. It meets IEC 60947, UL 508, CSA C22.2 No 14, and NF C 63-110 standards. Terminal connections support 0.34-4 mm² cables via screw clamp terminals with 1.3 N·m torque. It has IP2x protection, V1 flame retardance per UL 94, and complies with EU RoHS and REACh regulations.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600Vac 6Amp Iec +Options Schneider Electric - 17C7870 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600Vac 6Amp Iec +Options Schneider Electric
17C7870
Contactor 600Vac 6Amp Iec +Options Schneider Electric 17C7870
CONTACTOR 600VAC 6AMP IEC +OPTIONS

CONTACTOR 600VAC 6AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 17C7870
Product Name Contactor 600Vac 6Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-516 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Automotive Relays - FTR-G1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details