Schneider Electric Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Schneider Electric LC1D95G7

Description
CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:95A; Relay Mounting:DIN Rail; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:60hp; Switching Current AC1:125A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:95A; Relay Mounting:DIN Rail; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:60hp; Switching Current AC1:125A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Schneider Electric - 79C9754 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Schneider Electric
79C9754
Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Schneider Electric 79C9754
CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:95A; Relay Mounting:DIN Rail; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:60hp; Switching Current AC1:125A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:95A; Relay Mounting:DIN Rail; Operating Voltage:1kV; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:60hp; Switching Current AC1:125A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 79C9754
Product Name Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX23FBC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
S008 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 60 amps
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Type 22.34 - Modular contactors 25A - 223400601740 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details