Allen-Bradley / Rockwell Automation IEC 12 A Contactor 100-C12A01

Description
100-C IEC Contactor, 240V 60Hz, Screw Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet
Description
100-C IEC Contactor, 240V 60Hz, Screw Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 12 A Contactor - 100-C12A01 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 12 A Contactor
100-C12A01
IEC 12 A Contactor 100-C12A01
100-C IEC Contactor, 240V 60Hz, Screw Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, 240V 60Hz, Screw Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Starters and Contactors
Product Number 100-C12A01
Product Name IEC 12 A Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12T200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
IEC 16 A Contactor - 100-C16D400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 16 amps
View Details
2 suppliers
Contactor - 35469809 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Number of Poles 3
View Details
Contactor - 328533 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details