Schneider Electric Contactors LC1D32B7

Description
Schneider Electric LC1D32B7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D32B7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 3949655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
3949655
Contactors 3949655
Schneider Electric LC1D32B7 Contactor

Schneider Electric LC1D32B7 Contactor

Supplier's Site
Contactor, 3Pst-No, 24Vac, 50A, Din Rail; Load Current Inductive Schneider Electric - 31C9354 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vac, 50A, Din Rail; Load Current Inductive Schneider Electric
31C9354
Contactor, 3Pst-No, 24Vac, 50A, Din Rail; Load Current Inductive Schneider Electric 31C9354
CONTACTOR, 3PST-NO, 24VAC, 50A, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30hp; Switching Current AC1:50A RoHS Compliant: No

CONTACTOR, 3PST-NO, 24VAC, 50A, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:30hp; Switching Current AC1:50A RoHS Compliant: No

Supplier's Site Datasheet
Contactor, 15Kw, 24Vac; Load Current Inductive Schneider Electric - 67AH2736 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 15Kw, 24Vac; Load Current Inductive Schneider Electric
67AH2736
Contactor, 15Kw, 24Vac; Load Current Inductive Schneider Electric 67AH2736
CONTACTOR, 15KW, 24VAC; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:24VAC; Contact Configuration:DPDT; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:50A; Coil Voltage VAC Nom:24V; RoHS Compliant: Yes

CONTACTOR, 15KW, 24VAC; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:24VAC; Contact Configuration:DPDT; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:50A; Coil Voltage VAC Nom:24V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 3949655 31C9354 67AH2736
Product Name Contactors Contactor, 3Pst-No, 24Vac, 50A, Din Rail; Load Current Inductive Schneider Electric Contactor, 15Kw, 24Vac; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV200BBC-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.T1 - Thermal overload protection - 6KT100001724 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details
Auxiliary Contacts - 1220931 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details