Schneider Electric, Ltd. Contactor LC1D25B7C

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 40A, 24V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 40A, 24V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 57522049 - Radwell International
Willingboro, NJ, United States
Contactor
57522049
Contactor 57522049
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 40A, 24V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 40A, 24V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57522049
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2138011-1 - TE Connectivity
Specs
Continuous Current 135 amps
View Details
Motor Starters - 2275224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 1.01 HP
Three Phase Power 1.01 HP
DC Horsepower 1.01 HP
View Details
IEC 12 A Contactor - 100-C12B01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole AC Coil Contactors - MC-150A-AC400V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details