Schneider Electric Contactor, Dpst-No/nc, 24Vdc, Din Rail; Load Current Inductive Schneider Electric LC1D258BD

Description
CONTACTOR, DPST-NO/NC, 24VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil RoHS Compliant: Yes
Description
CONTACTOR, DPST-NO/NC, 24VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No/nc, 24Vdc, Din Rail; Load Current Inductive Schneider Electric - 66AH6288 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No/nc, 24Vdc, Din Rail; Load Current Inductive Schneider Electric
66AH6288
Contactor, Dpst-No/nc, 24Vdc, Din Rail; Load Current Inductive Schneider Electric 66AH6288
CONTACTOR, DPST-NO/NC, 24VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil RoHS Compliant: Yes

CONTACTOR, DPST-NO/NC, 24VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:DPST-NO, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 66AH6288
Product Name Contactor, Dpst-No/nc, 24Vdc, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM501CAB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0490724312 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details