Schneider Electric Contactors LC1D18D7

Description
Schneider Electric LC1D18D7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D18D7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 7447298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
7447298
Contactors 7447298
Schneider Electric LC1D18D7 Contactor

Schneider Electric LC1D18D7 Contactor

Supplier's Site
Contactor, 3Pst-No, 600V, 18A; Load Current Inductive Schneider Electric - 22M4140 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 600V, 18A; Load Current Inductive Schneider Electric
22M4140
Contactor, 3Pst-No, 600V, 18A; Load Current Inductive Schneider Electric 22M4140
CONTACTOR, 3PST-NO, 600V, 18A; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:600V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 600V, 18A; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:600V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 7447298 22M4140
Product Name Contactors Contactor, 3Pst-No, 600V, 18A; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.14 - Industrial contactors - 6K1482304718 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1111-LEV200A4ANA-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GX11FAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details